TE Connectivity Cable Braids EG3242-000

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Cable Entry Diameter : 15 - 25 MM  [.591 - .984 INCH ] Product Length : 100 M  [328.08 FT ] Weight (Nominal) (KGKM) : 45 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 7 Other Braid Coverage (PCT) : 85 Packaging Features Packaging Method : Reel Packaging Quantity : 100 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Cable Entry Diameter : 15 - 25 MM  [.591 - .984 INCH ] Product Length : 100 M  [328.08 FT ] Weight (Nominal) (KGKM) : 45 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 7 Other Braid Coverage (PCT) : 85 Packaging Features Packaging Method : Reel Packaging Quantity : 100 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - EG3242-000 - TE Connectivity
Berwyn, PA, United States
Cable Braids
EG3242-000
Cable Braids EG3242-000
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Cable Entry Diameter : 15 - 25 MM  [.591 - .984 INCH ] Product Length : 100 M  [328.08 FT ] Weight (Nominal) (KGKM) : 45 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 7 Other Braid Coverage (PCT) : 85 Packaging Features Packaging Method : Reel Packaging Quantity : 100 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Tin

Dimensions


  • Cable Entry Diameter : 15 - 25 MM  [.591 - .984 INCH ]
  • Product Length : 100 M  [328.08 FT ]
  • Weight (Nominal) (KGKM) : 45

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 7

Other


  • Braid Coverage (PCT) : 85

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 100

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
shrink tube - EG3242-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
EG3242-000
shrink tube EG3242-000
US TFIT Kits

US TFIT Kits

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number EG3242-000 EG3242-000
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 072969-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 053669N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 086765N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details