TE Connectivity
Connector Backshells
EG1790-000
Description
Dimensions Cable Entry Diameter : 22.23 MM [.874 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Entry Size Code : 14
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, Magneform Ring, SolderShield Splice
Request a Quote
Email Supplier
Description
Dimensions Cable Entry Diameter : 22.23 MM [.874 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Entry Size Code : 14
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, Magneform Ring, SolderShield Splice
Request a Quote
Email Supplier
Suppliers
Dimensions Cable Entry Diameter : 22.23 MM [.874 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Entry Size Code : 14
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, Magneform Ring, SolderShield Splice
Dimensions
- Cable Entry Diameter : 22.23 MM [.874 INCH ]
Housing Features
- Body Orientation : 45°
- Compatible With Connector Shape : Circular
Other
Product Type Features
- Connector Backshell Product Style : Screened
- Connector Backshell Product Type : Backshell
- Termination Device Type : Tinel-Lock Ring, Magneform Ring, SolderShield Splice
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
EG1790-000 |
|
Product Name
|
Connector Backshells |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Circular / Cylindrical Connectors
View Details