TE Connectivity
Cable Braids
EG1595-000
Description
Body Features Primary Product Material : Polyester
Dimensions Product Length : 200 M [656 FT ] Weight (Nominal) (KGKM) : 2.9
Packaging Features Packaging Method : Spools Packaging Quantity : 200
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Polyester
Dimensions Product Length : 200 M [656 FT ] Weight (Nominal) (KGKM) : 2.9
Packaging Features Packaging Method : Spools Packaging Quantity : 200
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Polyester
Dimensions Product Length : 200 M [656 FT ] Weight (Nominal) (KGKM) : 2.9
Packaging Features Packaging Method : Spools Packaging Quantity : 200
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Primary Product Material : Polyester
Dimensions
- Product Length : 200 M [656 FT ]
- Weight (Nominal) (KGKM) : 2.9
Packaging Features
- Packaging Method : Spools
- Packaging Quantity : 200
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
EG1595-000 |
EG1595-000 |
|
Product Name
|
Cable Braids |
shrink tube |
|
Sleeving
|
Mesh / Braided Sleeving
|
Shrink Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Sleeving
Shrink Tubing
Material
Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers