Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Cable 2 m
Dimensions Product Diameter : 25 MM [.984 INCH ] Product Height : 30.5 MM [1.2 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10 - 30
Operation/Applicatio
n Output Signal Details : 4 V±5%FS Pressure (PSI) : 3000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X FS
Other Port Fitting : M16x1.5 Sensor Options : No Option
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Pressure (BAR) : 200
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 2 m
Dimensions
- Product Diameter : 25 MM [.984 INCH ]
- Product Height : 30.5 MM [1.2 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10 - 30
Operation/Application
- Output Signal Details : 4 V±5%FS
- Pressure (PSI) : 3000
- Pressure Accuracy : ±0.5% FSO
- Proof Pressure Range : 2X FS
Other
- Port Fitting : M16x1.5
- Sensor Options : No Option
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Pressure (BAR) : 200