TE Connectivity Pressure Transducers EFP11-10BG-C20003

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Pressure Port/Fitting : M16x1.5 Dimensions Dimensions : Dia 20 MM  [Dia .79 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 12 mV Pressure (PSI) : 150 Pressure Accuracy : ±0.3% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 10
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Pressure Port/Fitting : M16x1.5 Dimensions Dimensions : Dia 20 MM  [Dia .79 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 12 mV Pressure (PSI) : 150 Pressure Accuracy : ±0.3% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EFP11-10BG-C20003 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EFP11-10BG-C20003
Pressure Transducers EFP11-10BG-C20003
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Pressure Port/Fitting : M16x1.5 Dimensions Dimensions : Dia 20 MM  [Dia .79 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 12 mV Pressure (PSI) : 150 Pressure Accuracy : ±0.3% FSO Pressure Range : 0 - 10 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 10

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 2 m
  • Pressure Port/Fitting : M16x1.5

Dimensions


  • Dimensions : Dia 20 MM  [Dia .79 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 12 mV
  • Pressure (PSI) : 150
  • Pressure Accuracy : ±0.3% FSO
  • Pressure Range : 0 - 10 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EFP11-10BG-C20003
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025749-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10217788-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10216948-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details