TE Connectivity Force Sensors EFN73-3V-S00002

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 1000, 0 - 3000 Full Scale Range (NEWT) : 0 - 5000, 0 - 15000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±10 mV/V Other Force Direction : Multiaxial Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Multiaxial Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 1000, 0 - 3000 Full Scale Range (NEWT) : 0 - 5000, 0 - 15000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±10 mV/V Other Force Direction : Multiaxial Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Multiaxial Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EFN73-3V-S00002 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EFN73-3V-S00002
Force Sensors EFN73-3V-S00002
Electrical Characteristics Full Scale Range (LBF) : 0 - 1000, 0 - 3000 Full Scale Range (NEWT) : 0 - 5000, 0 - 15000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±10 mV/V Other Force Direction : Multiaxial Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Multiaxial Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 1000, 0 - 3000
  • Full Scale Range (NEWT) : 0 - 5000, 0 - 15000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±10 mV/V

Other


  • Force Direction : Multiaxial
  • Sensitivity Shift (PCTFSDEGC) : ±2/50
  • Zero Shift in CTR (PCTFSDEGC) : ±2/50

Product Type Features


  • Force Sensor Type : Multiaxial Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-EFN73-3V-S00002-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-EFN73-3V-S00002-ND
Force Sensors, Load Cells - Industrial 223-EFN73-3V-S00002-ND
SEN FORCE 1529.57KGF DIAPHRAGM

SEN FORCE 1529.57KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EFN73-3V-S00002 223-EFN73-3V-S00002-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20004061-01 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors - 20012189-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors - 20023122-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - EXFTC-500N-C20005 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers