Electrical Characteristics Full Scale Range (LBF) : 0 - 10, 0 - 100 Full Scale Range (NEWT) : 0 - 500, 0 - 50 Supply Voltage Range (VDC) : 10 - 30
Industry Standards IP Rating : IP50
Operation/Applicatio
n Output Signal Details : ±2 V
Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50
Product Type Features Force Sensor Type : Multiaxial Load Cells
Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Electrical Characteristics
- Full Scale Range (LBF) : 0 - 10, 0 - 100
- Full Scale Range (NEWT) : 0 - 500, 0 - 50
- Supply Voltage Range (VDC) : 10 - 30
Industry Standards
Operation/Application
- Output Signal Details : ±2 V
Other
- Force Direction : Tension, Compression
- Sensitivity Shift (PCTFSDEGC) : ±1/50
- Zero Shift in CTR (PCTFSDEGC) : ±.5/50
Product Type Features
- Force Sensor Type : Multiaxial Load Cells
Usage Conditions
- Accuracy (PCTFS) : ±.1
- Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]