Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 100 - 100 Full Scale Range (NEWT) : 500
Other Force Direction : Compression, Tension Force Load Cell Accuracy (PCTFS) : ±.3 Protection Index : IP50 Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50
Product Type Features Force Load Cell Sensor Type : Automotive Load Cells
Signal Characteristics Output Signal : ±2 mV/V
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Electrical Characteristics
- Force Load Cell Supply Voltage (VDC) : 5
- Full Scale Range (LBF) : 100 - 100
- Full Scale Range (NEWT) : 500
Other
- Force Direction : Compression, Tension
- Force Load Cell Accuracy (PCTFS) : ±.3
- Protection Index : IP50
- Sensitivity Shift (PCTFSDEGC) : ±1/50
- Zero Shift in CTR (PCTFSDEGC) : ±.5/50
Product Type Features
- Force Load Cell Sensor Type : Automotive Load Cells
Signal Characteristics
Usage Conditions
- Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]