TE Connectivity Force Load Cells EFN30-5KN-C20008

Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 10 Full Scale Range (LBF) : 0 - 1124 Full Scale Range (NEWT) : 0 - 5000 Other Force Direction : Tension, Compression Force Load Cell Accuracy (PCTFS) : ±.1 Protection Index : IP50 Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5 Product Type Features Force Load Cell Sensor Type : Force Load Cells Signal Characteristics Output Signal : ±1.5 mV/V Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 10 Full Scale Range (LBF) : 0 - 1124 Full Scale Range (NEWT) : 0 - 5000 Other Force Direction : Tension, Compression Force Load Cell Accuracy (PCTFS) : ±.1 Protection Index : IP50 Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5 Product Type Features Force Load Cell Sensor Type : Force Load Cells Signal Characteristics Output Signal : ±1.5 mV/V Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Load Cells - EFN30-5KN-C20008 - TE Connectivity
Berwyn, PA, United States
Force Load Cells
EFN30-5KN-C20008
Force Load Cells EFN30-5KN-C20008
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 10 Full Scale Range (LBF) : 0 - 1124 Full Scale Range (NEWT) : 0 - 5000 Other Force Direction : Tension, Compression Force Load Cell Accuracy (PCTFS) : ±.1 Protection Index : IP50 Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5 Product Type Features Force Load Cell Sensor Type : Force Load Cells Signal Characteristics Output Signal : ±1.5 mV/V Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Force Load Cell Supply Voltage (VDC) : 10
  • Full Scale Range (LBF) : 0 - 1124
  • Full Scale Range (NEWT) : 0 - 5000

Other


  • Force Direction : Tension, Compression
  • Force Load Cell Accuracy (PCTFS) : ±.1
  • Protection Index : IP50
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5

Product Type Features


  • Force Load Cell Sensor Type : Force Load Cells

Signal Characteristics


  • Output Signal : ±1.5 mV/V

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EFN30-5KN-C20008
Product Name Force Load Cells
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 10220228-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 10212411-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - 20031252-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Force Sensors - 10218289-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details