Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 10 Full Scale Range (LBF) : 0 - 11240 Full Scale Range (NEWT) : 0 - 50000
Other Force Direction : Tension, Compression Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP50 Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5
Product Type Features Force Load Cell Sensor Type : Force Load Cells
Signal Characteristics Output Signal : ±1.5 mV/V
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Electrical Characteristics
- Force Load Cell Supply Voltage (VDC) : 10
- Full Scale Range (LBF) : 0 - 11240
- Full Scale Range (NEWT) : 0 - 50000
Other
- Force Direction : Tension, Compression
- Force Load Cell Accuracy (PCTFS) : ±.25
- Protection Index : IP50
- Sensitivity Shift (PCTFSDEGC) : ±1/50
- Zero Shift in CTR (PCTFSDEGC) : ±.5
Product Type Features
- Force Load Cell Sensor Type : Force Load Cells
Signal Characteristics
- Output Signal : ±1.5 mV/V
Usage Conditions
- Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]