TE Connectivity Force Sensors EFN26-10KN-S00001

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 22500 Full Scale Range (NEWT) : 0 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 1.5 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±1.8/60 Zero Shift in CTR (PCTFSDEGC) : ±.5/60 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 22500 Full Scale Range (NEWT) : 0 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 1.5 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±1.8/60 Zero Shift in CTR (PCTFSDEGC) : ±.5/60 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EFN26-10KN-S00001 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EFN26-10KN-S00001
Force Sensors EFN26-10KN-S00001
Electrical Characteristics Full Scale Range (LBF) : 0 - 22500 Full Scale Range (NEWT) : 0 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 1.5 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±1.8/60 Zero Shift in CTR (PCTFSDEGC) : ±.5/60 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 22500
  • Full Scale Range (NEWT) : 0 - 10000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : 1.5 mV/V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±1.8/60
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/60

Product Type Features


  • Force Sensor Type : Force Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-EFN26-10KN-S00001-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-EFN26-10KN-S00001-ND
Force Sensors, Load Cells - Industrial 223-EFN26-10KN-S00001-ND
SENSOR FORCE 1KGF DIAPHRAGM

SENSOR FORCE 1KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EFN26-10KN-S00001 223-EFN26-10KN-S00001-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20030732-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Force Sensors - EFN71-50N-C00003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 10220228-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EL20-16KN-S20008 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers