TE Connectivity Twisted Pair Cable EF9490-000

Description
Body Features Twisted Pair Cable Conductor Material : Silver-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, White, Red Configuration Features Number of Strands : 154 Dimensions Conductor Diameter (INCH) : .029 Overall Outside Diameter (INCH) : .093 Strand Size (AWG) : 44 Wire Diameter : .04 MM  [.043 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Twisted Pair Cable Type : Spec 80 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Silver-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, White, Red Configuration Features Number of Strands : 154 Dimensions Conductor Diameter (INCH) : .029 Overall Outside Diameter (INCH) : .093 Strand Size (AWG) : 44 Wire Diameter : .04 MM  [.043 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Twisted Pair Cable Type : Spec 80 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - EF9490-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
EF9490-000
Twisted Pair Cable EF9490-000
Body Features Twisted Pair Cable Conductor Material : Silver-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, White, Red Configuration Features Number of Strands : 154 Dimensions Conductor Diameter (INCH) : .029 Overall Outside Diameter (INCH) : .093 Strand Size (AWG) : 44 Wire Diameter : .04 MM  [.043 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Twisted Pair Cable Type : Spec 80 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 302 DEGF ]

Body Features


  • Twisted Pair Cable Conductor Material : Silver-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : Blue, White, Red

Configuration Features


  • Number of Strands : 154

Dimensions


  • Conductor Diameter (INCH) : .029
  • Overall Outside Diameter (INCH) : .093
  • Strand Size (AWG) : 44
  • Wire Diameter : .04 MM  [.043 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Twisted Pair Cable Type : Spec 80

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EF9490-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 065215-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 172071-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 162283-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G0121-0.75-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details