TE Connectivity Connector Backshells EF8695-000

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 20.62 MM  [.811 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3471, M83723/36, AS34671, M83723/92, NAS 1694, AS34091, M83723/84, AS34541, M83723/67, AS34011, M83723/65, NAS 1652, AS34041, AS34641, M83723/74, M83723/03, M83723/05, M83723/66, M83723/98, MS3470, M83723/06, M83723/87, M83723/91, M83723/82, MS3476, NAS 1700, AS34501, AS34461, M83723/37, NAS 1653, AS34511, NAS 1693, NAS 1642, M83723/02, M83723/72, M83723/97, M83723/48, M83723/49, M83723/83, M83723/39, M83723/40, M83723/95, M83723/01, M83723/96, NAS 1650, AS34561, M83723/38, M83723/43, M83723/69, M83723/08, MS3472, MS3475, M83723/71, M83723/75, M83723/85, M83723/86, AS34121, M83723/68, M83723/13, M83723/42, NAS 1599, M83723/41, NAS 1641, M83723/76, M83723/78, NAS 1651, NAS 1699, AS34081, AS34001, M83723/73, MS3474, NAS 1701, M83723/04, MS3459, AS34061, AS34241, NAS 1643, AS34681, M83723/07, NAS 1692, M83723/14, M83723/77, NAS 1702 Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 20.62 MM  [.811 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3471, M83723/36, AS34671, M83723/92, NAS 1694, AS34091, M83723/84, AS34541, M83723/67, AS34011, M83723/65, NAS 1652, AS34041, AS34641, M83723/74, M83723/03, M83723/05, M83723/66, M83723/98, MS3470, M83723/06, M83723/87, M83723/91, M83723/82, MS3476, NAS 1700, AS34501, AS34461, M83723/37, NAS 1653, AS34511, NAS 1693, NAS 1642, M83723/02, M83723/72, M83723/97, M83723/48, M83723/49, M83723/83, M83723/39, M83723/40, M83723/95, M83723/01, M83723/96, NAS 1650, AS34561, M83723/38, M83723/43, M83723/69, M83723/08, MS3472, MS3475, M83723/71, M83723/75, M83723/85, M83723/86, AS34121, M83723/68, M83723/13, M83723/42, NAS 1599, M83723/41, NAS 1641, M83723/76, M83723/78, NAS 1651, NAS 1699, AS34081, AS34001, M83723/73, MS3474, NAS 1701, M83723/04, MS3459, AS34061, AS34241, NAS 1643, AS34681, M83723/07, NAS 1692, M83723/14, M83723/77, NAS 1702 Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EF8695-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EF8695-000
Connector Backshells EF8695-000
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter : 20.62 MM  [.811 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3471, M83723/36, AS34671, M83723/92, NAS 1694, AS34091, M83723/84, AS34541, M83723/67, AS34011, M83723/65, NAS 1652, AS34041, AS34641, M83723/74, M83723/03, M83723/05, M83723/66, M83723/98, MS3470, M83723/06, M83723/87, M83723/91, M83723/82, MS3476, NAS 1700, AS34501, AS34461, M83723/37, NAS 1653, AS34511, NAS 1693, NAS 1642, M83723/02, M83723/72, M83723/97, M83723/48, M83723/49, M83723/83, M83723/39, M83723/40, M83723/95, M83723/01, M83723/96, NAS 1650, AS34561, M83723/38, M83723/43, M83723/69, M83723/08, MS3472, MS3475, M83723/71, M83723/75, M83723/85, M83723/86, AS34121, M83723/68, M83723/13, M83723/42, NAS 1599, M83723/41, NAS 1641, M83723/76, M83723/78, NAS 1651, NAS 1699, AS34081, AS34001, M83723/73, MS3474, NAS 1701, M83723/04, MS3459, AS34061, AS34241, NAS 1643, AS34681, M83723/07, NAS 1692, M83723/14, M83723/77, NAS 1702 Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter : 20.62 MM  [.811 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS3471, M83723/36, AS34671, M83723/92, NAS 1694, AS34091, M83723/84, AS34541, M83723/67, AS34011, M83723/65, NAS 1652, AS34041, AS34641, M83723/74, M83723/03, M83723/05, M83723/66, M83723/98, MS3470, M83723/06, M83723/87, M83723/91, M83723/82, MS3476, NAS 1700, AS34501, AS34461, M83723/37, NAS 1653, AS34511, NAS 1693, NAS 1642, M83723/02, M83723/72, M83723/97, M83723/48, M83723/49, M83723/83, M83723/39, M83723/40, M83723/95, M83723/01, M83723/96, NAS 1650, AS34561, M83723/38, M83723/43, M83723/69, M83723/08, MS3472, MS3475, M83723/71, M83723/75, M83723/85, M83723/86, AS34121, M83723/68, M83723/13, M83723/42, NAS 1599, M83723/41, NAS 1641, M83723/76, M83723/78, NAS 1651, NAS 1699, AS34081, AS34001, M83723/73, MS3474, NAS 1701, M83723/04, MS3459, AS34061, AS34241, NAS 1643, AS34681, M83723/07, NAS 1692, M83723/14, M83723/77, NAS 1702

Operation/Application


  • Compatible With Connector Shell Size : 20

Other


  • Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R,W, AS81703 Series 3, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Self-Locking Shield Band

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EF8695-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details