TE Connectivity Connector Backshells EF8671-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/47, D38999/42, D38999/26, D38999/20, D38999/24, D38999/40, D38999/46 Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/47, D38999/42, D38999/26, D38999/20, D38999/24, D38999/40, D38999/46 Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - EF8671-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
EF8671-000
Connector Backshells EF8671-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Zinc Nickel Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/47, D38999/42, D38999/26, D38999/20, D38999/24, D38999/40, D38999/46 Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Zinc Nickel

Dimensions


  • Cable Entry Diameter : 19.05 MM  [.75 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : D38999/47, D38999/42, D38999/26, D38999/20, D38999/24, D38999/40, D38999/46

Operation/Application


  • Compatible With Connector Shell Size : 25

Other


  • Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Self-Locking Shield Band

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EF8671-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers