TE Connectivity High Speed Digital & Data Cable EF8168-000

Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - EF8168-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
EF8168-000
High Speed Digital & Data Cable EF8168-000
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Usage Conditions


  • Cable Type : Quadrax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Thx-24C422-424-9 Te Connectivity - 74Y9797 - Newark, An Avnet Company
Chicago, IL, United States
Thx-24C422-424-9 Te Connectivity
74Y9797
Thx-24C422-424-9 Te Connectivity 74Y9797
THX-24C422-424-9

THX-24C422-424-9

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number EF8168-000 74Y9797
Product Name High Speed Digital & Data Cable Thx-24C422-424-9 Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205129-4 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
RF Cable Assemblies - 1337817-2 - TE Connectivity
Specs
Application RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers