TE Connectivity Heat Shrink Tubing EF80276001

Description
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Product Length : 875 MM  [34.45 INCH ] Recovered Inside Diameter (Max) : 4.7 MM  [.185 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.039 INCH ] Tubing Size Range : 4.7 - 6 MM  [.185 - .236 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Strain Relief, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Recovery Temperature (DEGC) : 115 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Product Length : 875 MM  [34.45 INCH ] Recovered Inside Diameter (Max) : 4.7 MM  [.185 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.039 INCH ] Tubing Size Range : 4.7 - 6 MM  [.185 - .236 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Strain Relief, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Recovery Temperature (DEGC) : 115 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EF80276001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EF80276001
Heat Shrink Tubing EF80276001
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Product Length : 875 MM  [34.45 INCH ] Recovered Inside Diameter (Max) : 4.7 MM  [.185 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM  [.039 INCH ] Tubing Size Range : 4.7 - 6 MM  [.185 - .236 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Strain Relief, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Recovery Temperature (DEGC) : 115 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Unleaded Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 1.4:1

Dimensions


  • Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ]
  • Product Length : 875 MM  [34.45 INCH ]
  • Recovered Inside Diameter (Max) : 4.7 MM  [.185 INCH ]
  • Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1 MM  [.039 INCH ]
  • Tubing Size Range : 4.7 - 6 MM  [.185 - .236 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Fluids, Strain Relief, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Recovery Temperature (DEGC) : 115
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EF80276001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0838016007 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 057660-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 058275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 004241-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers