Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 295 MM [11.614 INCH ] Compatible Cable Diameter (Min) : 105 MM [4.134 INCH ] Expanded Inside Diameter (Min) : 320 MM [12.598 INCH ] Recovered Inside Diameter (Max) : 95 MM [3.74 INCH ] Recovered Wall Thickness (Max) : 4.3 MM [.169 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-246, IEC 60684-3-214
Packaging Features Spool Length : 300 M [984 FT ]
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Damage Resistance, UV Resistant, Transformer Oil Resistant, Abrasion Resistant, Low Temperature Resistant, Hydrocarbons Resistant, Mechanical Impact Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 295 MM [11.614 INCH ]
- Compatible Cable Diameter (Min) : 105 MM [4.134 INCH ]
- Expanded Inside Diameter (Min) : 320 MM [12.598 INCH ]
- Recovered Inside Diameter (Max) : 95 MM [3.74 INCH ]
- Recovered Wall Thickness (Max) : 4.3 MM [.169 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-246, IEC 60684-3-214
Packaging Features
- Spool Length : 300 M [984 FT ]
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Damage Resistance, UV Resistant, Transformer Oil Resistant, Abrasion Resistant, Low Temperature Resistant, Hydrocarbons Resistant, Mechanical Impact Resistance