TE Connectivity ANSI Street Lighting Photocells EF7300-000

Description
Body Features Compatible With Lamp Type : LED Primary Product Color : White, Black Dimensions Product Diameter : 27.23 MM  [1.07 INCH ] Product Height : 64.88 MM  [2.55 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 700 Load Rating (Tungsten) (WATT) : 700 Operating Voltage Range (VAC) : 185 - 305 Relay Rating : 16A Surge Protection (JOU) : 320 Housing Features Housing Material : UV Stabilized Polypropylene Cover & High-Temperature Polyster Base Industry Standards Compatible With Approved Standards Products : ANSI C136.10, AS/NZS 1158.6 Mechanical Attachment Mounting Options : Socket Operation/Applicatio n Operating Frequency Range (HZ) : 50 Turn OFF Time Delay (SEC) : 30 - 30 Turn ON Light Level (FC) : 15 Turn ON Time Delay (SEC) : Customer Defined Delay (30 Second On/Off) Other Grade : Commercial OFF/ON Ratio : 2:01 Warranty : 3 Years Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Availability Product Availability : Asia, Australia & New Zealand Product Type Features Light Sensor : Non-Drifting Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Lamp Type : LED Primary Product Color : White, Black Dimensions Product Diameter : 27.23 MM  [1.07 INCH ] Product Height : 64.88 MM  [2.55 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 700 Load Rating (Tungsten) (WATT) : 700 Operating Voltage Range (VAC) : 185 - 305 Relay Rating : 16A Surge Protection (JOU) : 320 Housing Features Housing Material : UV Stabilized Polypropylene Cover & High-Temperature Polyster Base Industry Standards Compatible With Approved Standards Products : ANSI C136.10, AS/NZS 1158.6 Mechanical Attachment Mounting Options : Socket Operation/Applicatio n Operating Frequency Range (HZ) : 50 Turn OFF Time Delay (SEC) : 30 - 30 Turn ON Light Level (FC) : 15 Turn ON Time Delay (SEC) : Customer Defined Delay (30 Second On/Off) Other Grade : Commercial OFF/ON Ratio : 2:01 Warranty : 3 Years Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Availability Product Availability : Asia, Australia & New Zealand Product Type Features Light Sensor : Non-Drifting Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - EF7300-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
EF7300-000
ANSI Street Lighting Photocells EF7300-000
Body Features Compatible With Lamp Type : LED Primary Product Color : White, Black Dimensions Product Diameter : 27.23 MM  [1.07 INCH ] Product Height : 64.88 MM  [2.55 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 700 Load Rating (Tungsten) (WATT) : 700 Operating Voltage Range (VAC) : 185 - 305 Relay Rating : 16A Surge Protection (JOU) : 320 Housing Features Housing Material : UV Stabilized Polypropylene Cover & High-Temperature Polyster Base Industry Standards Compatible With Approved Standards Products : ANSI C136.10, AS/NZS 1158.6 Mechanical Attachment Mounting Options : Socket Operation/Applicatio n Operating Frequency Range (HZ) : 50 Turn OFF Time Delay (SEC) : 30 - 30 Turn ON Light Level (FC) : 15 Turn ON Time Delay (SEC) : Customer Defined Delay (30 Second On/Off) Other Grade : Commercial OFF/ON Ratio : 2:01 Warranty : 3 Years Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Availability Product Availability : Asia, Australia & New Zealand Product Type Features Light Sensor : Non-Drifting Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Compatible With Lamp Type : LED
  • Primary Product Color : White, Black

Dimensions


  • Product Diameter : 27.23 MM  [1.07 INCH ]
  • Product Height : 64.88 MM  [2.55 INCH ]

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 700
  • Load Rating (Tungsten) (WATT) : 700
  • Operating Voltage Range (VAC) : 185 - 305
  • Relay Rating : 16A
  • Surge Protection (JOU) : 320

Housing Features


  • Housing Material : UV Stabilized Polypropylene Cover & High-Temperature Polyster Base

Industry Standards


  • Compatible With Approved Standards Products : ANSI C136.10, AS/NZS 1158.6

Mechanical Attachment


  • Mounting Options : Socket

Operation/Application


  • Operating Frequency Range (HZ) : 50
  • Turn OFF Time Delay (SEC) : 30 - 30
  • Turn ON Light Level (FC) : 15
  • Turn ON Time Delay (SEC) : Customer Defined Delay (30 Second On/Off)

Other


  • Grade : Commercial
  • OFF/ON Ratio : 2:01
  • Warranty : 3 Years

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Availability


  • Product Availability : Asia, Australia & New Zealand

Product Type Features


  • Light Sensor : Non-Drifting Phototransistor
  • Street Lighting Photo Control Technology : Electronic

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number EF7300-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000438-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001063-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000005399-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3004334-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.3100 inch (7.87 mm)
View Details