TE Connectivity Cable Transitions & Breakouts EF7192-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 8.4 - 13.7 MM  [.33 - .54 INCH ] Inside Diameter Range (Leg 1) : 3.3 - 5.3 MM  [.21 - .13 INCH ] Inside Diameter Range (Leg 2) : 3.3 - 5.3 MM  [.21 - .13 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 302A Size Code : 115 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 8.4 - 13.7 MM  [.33 - .54 INCH ] Inside Diameter Range (Leg 1) : 3.3 - 5.3 MM  [.21 - .13 INCH ] Inside Diameter Range (Leg 2) : 3.3 - 5.3 MM  [.21 - .13 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 302A Size Code : 115 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - EF7192-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
EF7192-000
Cable Transitions & Breakouts EF7192-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 8.4 - 13.7 MM  [.33 - .54 INCH ] Inside Diameter Range (Leg 1) : 3.3 - 5.3 MM  [.21 - .13 INCH ] Inside Diameter Range (Leg 2) : 3.3 - 5.3 MM  [.21 - .13 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 302A Size Code : 115 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 8.4 - 13.7 MM  [.33 - .54 INCH ]
  • Inside Diameter Range (Leg 1) : 3.3 - 5.3 MM  [.21 - .13 INCH ]
  • Inside Diameter Range (Leg 2) : 3.3 - 5.3 MM  [.21 - .13 INCH ]

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 302A
  • Size Code : 115

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - EF7192-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
EF7192-000
shrink tube EF7192-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number EF7192-000 EF7192-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink boot - 099472-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0419294001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details