TE Connectivity Power Cable EF6674-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 2/0 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 2/0 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - EF6674-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
EF6674-000
Power Cable EF6674-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 2/0 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked Polyester
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 2/0

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : FDR25S
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number EF6674-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0789883001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1544013001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 1055053001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1398613001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details