TE Connectivity Hook Up Wire EF5821-000

Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : FlexLite HT Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : FlexLite HT Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - EF5821-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
EF5821-000
Hook Up Wire EF5821-000
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : FlexLite HT Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Coated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Orange

Dimensions


  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : FlexLite HT

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number EF5821-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1282473001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 2441302 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details
Hook Up Wire - 0379113001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 179719-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers