TE Connectivity ANSI Street Lighting Photocells EF0163-000

Description
Body Features Compatible With Lamp Type : LED Primary Product Color : Black, White Dimensions Product Diameter : 27.23 MM  [1.07 INCH ] Product Height : 64.88 MM  [2.55 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 700 Load Rating (Tungsten) (WATT) : 700 Operating Voltage Range (VAC) : 185 - 305 Relay Rating : 16A Surge Protection (JOU) : 320 Housing Features Housing Material : UV Stabilized Polypropylene Cover & High-Temperature Polyster Base Industry Standards Compatible With Approved Standards Products : ANSI C136.10, AS/NZS 1158.6 Mechanical Attachment Mounting Options : Socket Operation/Applicatio n Operating Frequency Range (HZ) : 50 Turn ON Light Level (FC) : 20 Turn ON Time Delay (SEC) : Instant On Other Grade : Industrial, Commercial OFF/ON Ratio : .6:1 Warranty : 3 Years Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Availability Product Availability : Asia, Australia & New Zealand Product Type Features Light Sensor : Non-Drifting Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Lamp Type : LED Primary Product Color : Black, White Dimensions Product Diameter : 27.23 MM  [1.07 INCH ] Product Height : 64.88 MM  [2.55 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 700 Load Rating (Tungsten) (WATT) : 700 Operating Voltage Range (VAC) : 185 - 305 Relay Rating : 16A Surge Protection (JOU) : 320 Housing Features Housing Material : UV Stabilized Polypropylene Cover & High-Temperature Polyster Base Industry Standards Compatible With Approved Standards Products : ANSI C136.10, AS/NZS 1158.6 Mechanical Attachment Mounting Options : Socket Operation/Applicatio n Operating Frequency Range (HZ) : 50 Turn ON Light Level (FC) : 20 Turn ON Time Delay (SEC) : Instant On Other Grade : Industrial, Commercial OFF/ON Ratio : .6:1 Warranty : 3 Years Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Availability Product Availability : Asia, Australia & New Zealand Product Type Features Light Sensor : Non-Drifting Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - EF0163-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
EF0163-000
ANSI Street Lighting Photocells EF0163-000
Body Features Compatible With Lamp Type : LED Primary Product Color : Black, White Dimensions Product Diameter : 27.23 MM  [1.07 INCH ] Product Height : 64.88 MM  [2.55 INCH ] Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 700 Load Rating (Tungsten) (WATT) : 700 Operating Voltage Range (VAC) : 185 - 305 Relay Rating : 16A Surge Protection (JOU) : 320 Housing Features Housing Material : UV Stabilized Polypropylene Cover & High-Temperature Polyster Base Industry Standards Compatible With Approved Standards Products : ANSI C136.10, AS/NZS 1158.6 Mechanical Attachment Mounting Options : Socket Operation/Applicatio n Operating Frequency Range (HZ) : 50 Turn ON Light Level (FC) : 20 Turn ON Time Delay (SEC) : Instant On Other Grade : Industrial, Commercial OFF/ON Ratio : .6:1 Warranty : 3 Years Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Availability Product Availability : Asia, Australia & New Zealand Product Type Features Light Sensor : Non-Drifting Phototransistor Street Lighting Photo Control Technology : Electronic Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Compatible With Lamp Type : LED
  • Primary Product Color : Black, White

Dimensions


  • Product Diameter : 27.23 MM  [1.07 INCH ]
  • Product Height : 64.88 MM  [2.55 INCH ]

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 700
  • Load Rating (Tungsten) (WATT) : 700
  • Operating Voltage Range (VAC) : 185 - 305
  • Relay Rating : 16A
  • Surge Protection (JOU) : 320

Housing Features


  • Housing Material : UV Stabilized Polypropylene Cover & High-Temperature Polyster Base

Industry Standards


  • Compatible With Approved Standards Products : ANSI C136.10, AS/NZS 1158.6

Mechanical Attachment


  • Mounting Options : Socket

Operation/Application


  • Operating Frequency Range (HZ) : 50
  • Turn ON Light Level (FC) : 20
  • Turn ON Time Delay (SEC) : Instant On

Other


  • Grade : Industrial, Commercial
  • OFF/ON Ratio : .6:1
  • Warranty : 3 Years

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Availability


  • Product Availability : Asia, Australia & New Zealand

Product Type Features


  • Light Sensor : Non-Drifting Phototransistor
  • Street Lighting Photo Control Technology : Electronic

Usage Conditions


  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number EF0163-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 2401413-2 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000000717-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004811-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Inductive Proximity Sensors - 5000001771-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details