Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203008-EET-52105P-8
Packaging: Box
Color: Silver
Material: Polyester
Categories: Custom Parts
Alternative Parts (Cross-Reference): EET52105P8A;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
Max Operating Temperature: -150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1203008-EET-52105P-8A |
| Product Name | Custom Parts - Custom Parts (E - I) - EET-52105P-8A |