TE Connectivity Label, Thermal Transfer, 8X20Mm, 10000Pc; Label Type Te Connectivity EET-0820G-4

Description
LABEL, THERMAL TRANSFER, 8X20MM, 10000PC; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 20mm; Label Material:Polyamide; Label Colour:Yellow; Pack Quantity:10000; Product Range:EET-G-4 Series; External Height:0.315" RoHS Compliant: Yes
Datasheet
Description
LABEL, THERMAL TRANSFER, 8X20MM, 10000PC; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 20mm; Label Material:Polyamide; Label Colour:Yellow; Pack Quantity:10000; Product Range:EET-G-4 Series; External Height:0.315" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Thermal Transfer, 8X20Mm, 10000Pc; Label Type Te Connectivity - 77R1794 - Newark, An Avnet Company
Chicago, IL, United States
Label, Thermal Transfer, 8X20Mm, 10000Pc; Label Type Te Connectivity
77R1794
Label, Thermal Transfer, 8X20Mm, 10000Pc; Label Type Te Connectivity 77R1794
LABEL, THERMAL TRANSFER, 8X20MM, 10000PC; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 20mm; Label Material:Polyamide; Label Colour:Yellow; Pack Quantity:10000; Product Range:EET-G-4 Series; External Height:0.315" RoHS Compliant: Yes

LABEL, THERMAL TRANSFER, 8X20MM, 10000PC; Label Type:Thermal Transfer Printable; Label Dimensions:8mm x 20mm; Label Material:Polyamide; Label Colour:Yellow; Pack Quantity:10000; Product Range:EET-G-4 Series; External Height:0.315" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 77R1794
Product Name Label, Thermal Transfer, 8X20Mm, 10000Pc; Label Type Te Connectivity
Materials of Construction Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details