TE Connectivity Pcb Enclosure, Dt, No Vent Hole; Enclosure Type Deutsch Te Connectivity EEC-5X650B

Description
PCB ENCLOSURE, DT, NO VENT HOLE; Enclosure Type:PCB Box; Enclosure Material:Nylon; External Height - Metric:55.9mm; External Width - Metric:160mm; External Depth - Metric:201.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
PCB ENCLOSURE, DT, NO VENT HOLE; Enclosure Type:PCB Box; Enclosure Material:Nylon; External Height - Metric:55.9mm; External Width - Metric:160mm; External Depth - Metric:201.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Enclosure, Dt, No Vent Hole; Enclosure Type Deutsch Te Connectivity - 27W0094 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Enclosure, Dt, No Vent Hole; Enclosure Type Deutsch Te Connectivity
27W0094
Pcb Enclosure, Dt, No Vent Hole; Enclosure Type Deutsch Te Connectivity 27W0094
PCB ENCLOSURE, DT, NO VENT HOLE; Enclosure Type:PCB Box; Enclosure Material:Nylon; External Height - Metric:55.9mm; External Width - Metric:160mm; External Depth - Metric:201.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

PCB ENCLOSURE, DT, NO VENT HOLE; Enclosure Type:PCB Box; Enclosure Material:Nylon; External Height - Metric:55.9mm; External Width - Metric:160mm; External Depth - Metric:201.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27W0094
Product Name Pcb Enclosure, Dt, No Vent Hole; Enclosure Type Deutsch Te Connectivity
Length 2.2 inch (55.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0121 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details