TE Connectivity Pcb Enclosure, Dt, With Vent Hole; Enclosure Type Deutsch Te Connectivity EEC-5X650A

Description
PCB ENCLOSURE, DT, WITH VENT HOLE; Enclosure Type:PCB Box; Enclosure Material:Nylon; External Height - Metric:55.9mm; External Width - Metric:160mm; External Depth - Metric:201.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
PCB ENCLOSURE, DT, WITH VENT HOLE; Enclosure Type:PCB Box; Enclosure Material:Nylon; External Height - Metric:55.9mm; External Width - Metric:160mm; External Depth - Metric:201.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Enclosure, Dt, With Vent Hole; Enclosure Type Deutsch Te Connectivity - 27W0093 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Enclosure, Dt, With Vent Hole; Enclosure Type Deutsch Te Connectivity
27W0093
Pcb Enclosure, Dt, With Vent Hole; Enclosure Type Deutsch Te Connectivity 27W0093
PCB ENCLOSURE, DT, WITH VENT HOLE; Enclosure Type:PCB Box; Enclosure Material:Nylon; External Height - Metric:55.9mm; External Width - Metric:160mm; External Depth - Metric:201.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

PCB ENCLOSURE, DT, WITH VENT HOLE; Enclosure Type:PCB Box; Enclosure Material:Nylon; External Height - Metric:55.9mm; External Width - Metric:160mm; External Depth - Metric:201.4mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27W0093
Product Name Pcb Enclosure, Dt, With Vent Hole; Enclosure Type Deutsch Te Connectivity
Length 2.2 inch (55.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2117 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 7.87 inch (200 mm)
Depth 5.33 inch (136 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details