Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1
Dimensions Compatible Cable Diameter (Max) : 84 MM [3.307 INCH ] Compatible Cable Diameter (Min) : 15 MM [.59 INCH ] Expanded Inside Diameter (Min) : 92 MM [3.622 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Inside Diameter (Max) : 20 MM [.787 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Wall Thickness : Medium
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247
Mechanical Attachment Mechanical Reinforcement : Woven-Reinforced
Operation/Applicatio
n Power Component Application Type : Underground
Other Product Use : Cable Jacket Repair, Cable Jacketing
Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Cable Tap Splice Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Reinforced
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : >3:1
Dimensions
- Compatible Cable Diameter (Max) : 84 MM [3.307 INCH ]
- Compatible Cable Diameter (Min) : 15 MM [.59 INCH ]
- Expanded Inside Diameter (Min) : 92 MM [3.622 INCH ]
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Inside Diameter (Max) : 20 MM [.787 INCH ]
- Recovered Wall Thickness (Max) (MM) : 3
- Wall Thickness : Medium
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247
Mechanical Attachment
- Mechanical Reinforcement : Woven-Reinforced
Operation/Application
- Power Component Application Type : Underground
Other
- Product Use : Cable Jacket Repair, Cable Jacketing
Product Type Features
- Adhesive Coating : With
- Coating Style : Inline
- Installation Technology : Heat Shrink
- Power Cable Wrap Product Type : Cable Tap Splice
- Power Component Options : Channels Included
- Wall Style (Excluding Adhesive) : Reinforced
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Hydrocarbons, Transformer Oil