TE Connectivity Power Cable Wraps EE9046-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 45 MM  [1.771 INCH ] Compatible Cable Diameter (Min) : 8 MM  [.314 INCH ] Expanded Inside Diameter (Min) : 53 MM  [2.09 INCH ] Product Length : 250 MM  [9.842 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.314 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214, HD631.2 Mechanical Attachment Mechanical Reinforcement : Woven-Reinforced Operation/Applicatio n Power Component Application Type : Underground Other Product Use : Cable Jacket Repair, Cable Jacketing Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Cable Tap Splice Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 45 MM  [1.771 INCH ] Compatible Cable Diameter (Min) : 8 MM  [.314 INCH ] Expanded Inside Diameter (Min) : 53 MM  [2.09 INCH ] Product Length : 250 MM  [9.842 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.314 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214, HD631.2 Mechanical Attachment Mechanical Reinforcement : Woven-Reinforced Operation/Applicatio n Power Component Application Type : Underground Other Product Use : Cable Jacket Repair, Cable Jacketing Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Cable Tap Splice Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - EE9046-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
EE9046-000
Power Cable Wraps EE9046-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 45 MM  [1.771 INCH ] Compatible Cable Diameter (Min) : 8 MM  [.314 INCH ] Expanded Inside Diameter (Min) : 53 MM  [2.09 INCH ] Product Length : 250 MM  [9.842 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.314 INCH ] Recovered Wall Thickness (Max) (MM) : 3 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214, HD631.2 Mechanical Attachment Mechanical Reinforcement : Woven-Reinforced Operation/Applicatio n Power Component Application Type : Underground Other Product Use : Cable Jacket Repair, Cable Jacketing Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Cable Tap Splice Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : >3:1

Dimensions


  • Compatible Cable Diameter (Max) : 45 MM  [1.771 INCH ]
  • Compatible Cable Diameter (Min) : 8 MM  [.314 INCH ]
  • Expanded Inside Diameter (Min) : 53 MM  [2.09 INCH ]
  • Product Length : 250 MM  [9.842 INCH ]
  • Recovered Inside Diameter (Max) : 8 MM  [.314 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 3
  • Wall Thickness : Medium

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-246, IEC 60684-3-214, HD631.2

Mechanical Attachment


  • Mechanical Reinforcement : Woven-Reinforced

Operation/Application


  • Power Component Application Type : Underground

Other


  • Product Use : Cable Jacket Repair, Cable Jacketing

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Inline
  • Installation Technology : Heat Shrink
  • Power Cable Wrap Product Type : Cable Tap Splice
  • Power Component Options : Channels Included
  • Wall Style (Excluding Adhesive) : Reinforced

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EE9046-000
Product Name Power Cable Wraps
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 043115-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 024285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Flexible Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
shrink tube - 065027-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details