TE Connectivity Electromechanical Relays & Contactors EDT2F3JD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form Z, 2PDT, DMDB Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Resistance (OHM) : 550 Coil Voltage Rating (VDC) : 36 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form Z, 2PDT, DMDB Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Resistance (OHM) : 550 Coil Voltage Rating (VDC) : 36 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EDT2 relay is a hermetically sealed, 2-pole double-break electromagnetic relay designed for rail and aerospace applications. It features a balanced force design for extended contact life, with dimensions of 26.0 x 26.0 x 25.7 mm and a weight of 77 grams. The relay supports DC coil operation with multiple voltage options, including a 36 Vdc coil variant, and has a maximum operate time of 15 ms at +25°C. It operates from -70°C to +125°C, withstands up to 200g shock, and features a hermetic seal with a leakage rate of 1x10⁻⁸ atm·cm³/s. Contact switching is rated for 5,000,000 mechanical cycles. The terminal code J indicates solder-dipped terminals, and mounting code 3 specifies a specific mounting style.

Datasheet Summary
Powered by GS/AI

The EDT2 relay is a hermetically sealed, 2-pole double-break electromagnetic relay designed for rail and aerospace applications. It features a balanced force design for extended contact life, with dimensions of 26.0 x 26.0 x 25.7 mm and a weight of 77 grams. The relay supports DC coil operation with multiple voltage options, including a 36 Vdc coil variant, and has a maximum operate time of 15 ms at +25°C. It operates from -70°C to +125°C, withstands up to 200g shock, and features a hermetic seal with a leakage rate of 1x10⁻⁸ atm·cm³/s. Contact switching is rated for 5,000,000 mechanical cycles. The terminal code J indicates solder-dipped terminals, and mounting code 3 specifies a specific mounting style.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - EDT2F3JD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
EDT2F3JD
Electromechanical Relays & Contactors EDT2F3JD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form Z, 2PDT, DMDB Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Resistance (OHM) : 550 Coil Voltage Rating (VDC) : 36 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form Z, 2PDT, DMDB

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 550
  • Coil Voltage Rating (VDC) : 36

Operation/Application


  • Current Type : DC

Other


  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number EDT2F3JD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
Electromechanical Relays & Contactors - 1-1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers