TE Connectivity Electromechanical Relays & Contactors EDT2CBCD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form Z, 2PDT, DMDB Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 24 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form Z, 2PDT, DMDB Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 24 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EDT2 relay is a two-pole double-break electromechanical relay designed for rail and aerospace applications, featuring a hermetically sealed, non-corrosive enclosure. It measures 26.0 x 26.0 x 25.7 mm and weighs 77 grams. The relay has a 2 Form Z (2PDT, DMDB) contact configuration with a maximum contact voltage drop of 175 mV after guaranteed life. Operate time is 15 ms max with DC coil, and release time is 8 ms max. It operates across a temperature range of -70°C to +125°C, withstands 200g shock, and meets a hermetic seal specification of 1x10⁻⁸ atm cm³/s. The part number EDT2CBCD corresponds to a variant with a 24 Vdc coil, mounting code C (#4-40 UNC), and terminal code D (catalog standard).

Datasheet Summary
Powered by GS/AI

The EDT2 relay is a two-pole double-break electromechanical relay designed for rail and aerospace applications, featuring a hermetically sealed, non-corrosive enclosure. It measures 26.0 x 26.0 x 25.7 mm and weighs 77 grams. The relay has a 2 Form Z (2PDT, DMDB) contact configuration with a maximum contact voltage drop of 175 mV after guaranteed life. Operate time is 15 ms max with DC coil, and release time is 8 ms max. It operates across a temperature range of -70°C to +125°C, withstands 200g shock, and meets a hermetic seal specification of 1x10⁻⁸ atm cm³/s. The part number EDT2CBCD corresponds to a variant with a 24 Vdc coil, mounting code C (#4-40 UNC), and terminal code D (catalog standard).

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - EDT2CBCD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
EDT2CBCD
Electromechanical Relays & Contactors EDT2CBCD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form Z, 2PDT, DMDB Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 26 MM  [1.024 INCH ] Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 24 Operation/Applicatio n Current Type : DC Other Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form Z, 2PDT, DMDB

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 24

Operation/Application


  • Current Type : DC

Other


  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number EDT2CBCD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393139-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 0.0400 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393763-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393139-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
2 suppliers