TE Connectivity DIP Switches EDSP10SGRNNTU04

Description
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-2651-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2651-ND
DIP Switches 450-2651-ND
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC1005 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC1005
Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC1005
DIP SWITCH, 10POS, SPST, PIANO KEY, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP RoHS Compliant: Yes

DIP SWITCH, 10POS, SPST, PIANO KEY, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
EDSP10SGRNNTU04
DIP Switches / SIP Switches EDSP10SGRNNTU04
DIP Switches / SIP Switches E STACK PIANO 10P G SHORT TUBE PD ON

DIP Switches / SIP Switches E STACK PIANO 10P G SHORT TUBE PD ON

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
EDSP10SGRNNTU04
Switches - DIP Switches EDSP10SGRNNTU04
PIANO 10P G SHORT TUBE PD ON

PIANO 10P G SHORT TUBE PD ON

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-2651-ND 38AC1005 EDSP10SGRNNTU04 EDSP10SGRNNTU04
Product Name DIP Switches Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 3793834 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6TN Slide DIP Switch - A6TN-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-160-954TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details