Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
PIANO 10P G SHORT T&R PD OFF
DIP SWITCH, 10POS, SPST, PIANO KEY, SMD; No. of Circuits:10Circuits;
DIP Switches / SIP Switches E STACK PIANO 10P G SHORT T&R PD OFF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2607-2-ND | EDSP10SGRFNTR04 | 38AC1002 | EDSP10SGRFNTR04 |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |