E STACK PIANO 8P G SHORT T&R PD
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 450-EDSP08SGRFNTR04TR-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Terminal Type | Surface Mount Technology |
| Max Current Rating | 0.0250 amps |