TE Connectivity DIP Switches EDSP06SGRFNTU04

Description
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-2656-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2656-ND
DIP Switches 450-2656-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
EDSP06SGRFNTU04
DIP Switches / SIP Switches EDSP06SGRFNTU04
DIP Switches / SIP Switches E STACK PIANO 6P G SHORT TUBE PD OFF

DIP Switches / SIP Switches E STACK PIANO 6P G SHORT TUBE PD OFF

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
EDSP06SGRFNTU04
Switches - DIP Switches EDSP06SGRFNTU04
PIANO 6P G SHORT TUBE PD OFF

PIANO 6P G SHORT TUBE PD OFF

Supplier's Site
Dip Switch, 6Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC0992 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 6Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC0992
Dip Switch, 6Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC0992
DIP SWITCH, 6POS, SPST, PIANO KEY, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP Series; RoHS Compliant: Yes

DIP SWITCH, 6POS, SPST, PIANO KEY, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-2656-ND EDSP06SGRFNTU04 EDSP06SGRFNTU04 38AC0992
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Dip Switch, 6Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825007-3 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers
DIP Switches - 486-3-160-951CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-3100 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 9.7 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers