Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
E STACK PIANO 6P G LONG TUBE PD
DIP SWITCH, 6POS, SPST, PIANO KEY, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP Series; RoHS Compliant: Yes
DIP Switches / SIP Switches E STACK PIANO 6P G LONG TUBE PD ON
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2569-ND | EDSP06SGLNNTU04 | 38AC0990 | EDSP06SGLNNTU04 |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, 6Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |