TE Connectivity DIP Switches EDSP04SGLNNTR04

Description
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-2572-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2572-6-ND
DIP Switches 450-2572-6-ND
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-2572-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2572-2-ND
DIP Switches 450-2572-2-ND
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-2572-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2572-1-ND
DIP Switches 450-2572-1-ND
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
EDSP04SGLNNTR04
Switches - DIP Switches EDSP04SGLNNTR04
E STACK PIANO 4P G LONG T&R PD O

E STACK PIANO 4P G LONG T&R PD O

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
EDSP04SGLNNTR04
DIP Switches / SIP Switches EDSP04SGLNNTR04
DIP Switches / SIP Switches E STACK PIANO 4P G LONG T&R PD ON

DIP Switches / SIP Switches E STACK PIANO 4P G LONG T&R PD ON

Buy Now Datasheet
Dip Switch, 4Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC0986 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC0986
Dip Switch, 4Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC0986
DIP SWITCH, 4POS, SPST, PIANO KEY, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP Series; RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, PIANO KEY, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-2572-6-ND EDSP04SGLNNTR04 EDSP04SGLNNTR04 38AC0986
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Dip Switch, 4Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6FR Piano DIP Switch - A6FR-2104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 6.64 x 11.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2-2396234-8 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details