TE Connectivity DIP Switches EDSP02SGLFNTU04

Description
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-2652-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2652-ND
DIP Switches 450-2652-ND
Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 2Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC0978 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 2Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC0978
Dip Switch, 2Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC0978
DIP SWITCH, 2POS, SPST, PIANO KEY, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP Series; RoHS Compliant: Yes

DIP SWITCH, 2POS, SPST, PIANO KEY, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
EDSP02SGLFNTU04
Switches - DIP Switches EDSP02SGLFNTU04
PIANO 2P G LONG TUBE PD OFF

PIANO 2P G LONG TUBE PD OFF

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
EDSP02SGLFNTU04
DIP Switches / SIP Switches EDSP02SGLFNTU04
DIP Switches / SIP Switches E STACK PIANO 2P G LONG TUBE PD OFF

DIP Switches / SIP Switches E STACK PIANO 2P G LONG TUBE PD OFF

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-2652-ND 38AC0978 EDSP02SGLFNTU04 EDSP02SGLFNTU04
Product Name DIP Switches Dip Switch, 2Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6D/A6DR Slide/Piano DIP Switch - A6D-8103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 22.4 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-944DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 337510 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1-2319848-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details