Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
END STACK DIP 10P G RECESS SEAL
DIP Switches / SIP Switches END STACK DIP 10P G RECESS SEAL T&R
DIP SWITCH, 10POS, SPST, SLIDE, SMD; No. of Circuits:10Circuits;
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2597-1-ND | EDS10SGRSTR04Q | EDS10SGRSTR04Q | 38AC1066 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |