Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches END STACK DIP 10P G RECESS T&R
DIP SWITCH, 10POS, SPST, SLIDE, SMD; No. of Circuits:10Circuits;
END STACK DIP 10P G RECESS T&R
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2589-2-ND | EDS10SGRNTR04Q | 38AC1064 | EDS10SGRNTR04Q |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |