Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches/SIP Switches END STACK DIP 8P J RECESS SEAL T&R
END STACK DIP 8P J RECESS SEAL T
DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2566-2-ND | EDS08SNRSTR04Q | EDS08SNRSTR04Q | 38AC1060 |
| Product Name | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches | Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |