TE Connectivity Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity EDS06SNRNTU04Q

Description
DIP SWITCH, 6POS, SPST, SLIDE, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, 6POS, SPST, SLIDE, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC1046 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC1046
Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC1046
DIP SWITCH, 6POS, SPST, SLIDE, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 6POS, SPST, SLIDE, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 38AC1046
Product Name Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319848-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-7103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 19.8 x 6.6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers