Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches/SIP Switches END STACK DIP 5P G RECESS SEAL T&R
DIP SWITCH, 5POS, SPST, SLIDE, SMD; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes
END STACK DIP 5P G RECESS SEAL T
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2561-1-ND | EDS05SGRSTR04Q | 38AC1036 | EDS05SGRSTR04Q |
| Product Name | DIP Switches | DIP Switches/SIP Switches | Dip Switch, 5Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |