TE Connectivity DIP Switches EDS04SGRSTU04Q

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-2623-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2623-ND
DIP Switches 450-2623-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC1028 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC1028
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC1028
DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
EDS04SGRSTU04Q
Switches - DIP Switches EDS04SGRSTU04Q
END STACK DIP 4P G RECESS SEAL T

END STACK DIP 4P G RECESS SEAL T

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
EDS04SGRSTU04Q
DIP Switches / SIP Switches EDS04SGRSTU04Q
DIP Switches / SIP Switches END STACK DIP 4P G RECESS SEAL TUBE

DIP Switches / SIP Switches END STACK DIP 4P G RECESS SEAL TUBE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-2623-ND 38AC1028 EDS04SGRSTU04Q EDS04SGRSTU04Q
Product Name DIP Switches Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-2104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2396236-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details