Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 3POS, SPST, SLIDE, SMD; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes
DIP Switches / SIP Switches END STACK DIP 3P G RECESS T&R
END STACK DIP 3P G RECESS T&R
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2555-1-ND | 38AC1021 | EDS03SGRNTR04Q | EDS03SGRNTR04Q |
| Product Name | DIP Switches | Dip Switch, 3Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |