TE Connectivity Electromechanical Relays & Contactors EDMS223L11BXWUU

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C 2PDT & 2 Form Z 2PDT DMDB Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 3200 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C 2PDT & 2 Form Z 2PDT DMDB Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 3200 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EDM22 relay series is a hermetically sealed, 2PDT and 2PDT double break electromagnetic relay designed for severe environment applications in rail, aerospace, and ground vehicles, meeting MIL-PRF-83536. It has a rectangular body measuring 37.7 mm x 26.8 mm x 25.7 mm and weighs 118 grams. Contact ratings include up to 5.5 A at 37.5 VDC for Form C and 4.5 A at 74 VDC for Form Z under resistive loads. Operating temperature ranges from -70°C to +125°C with a vibration tolerance of 20g and shock resistance of 50g. The coil options support DC voltages from 6 V to 220 V, with corresponding coil resistances up to 3200 Ω. The part described includes internal voltage suppression and solder dipped terminals.

Datasheet Summary
Powered by GS/AI

The EDM22 relay series is a hermetically sealed, 2PDT and 2PDT double break electromagnetic relay designed for severe environment applications in rail, aerospace, and ground vehicles, meeting MIL-PRF-83536. It has a rectangular body measuring 37.7 mm x 26.8 mm x 25.7 mm and weighs 118 grams. Contact ratings include up to 5.5 A at 37.5 VDC for Form C and 4.5 A at 74 VDC for Form Z under resistive loads. Operating temperature ranges from -70°C to +125°C with a vibration tolerance of 20g and shock resistance of 50g. The coil options support DC voltages from 6 V to 220 V, with corresponding coil resistances up to 3200 Ω. The part described includes internal voltage suppression and solder dipped terminals.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - EDMS223L11BXWUU - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
EDMS223L11BXWUU
Electromechanical Relays & Contactors EDMS223L11BXWUU
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C 2PDT & 2 Form Z 2PDT DMDB Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 3200 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C 2PDT & 2 Form Z 2PDT DMDB

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : 10
  • Coil Resistance (OHM) : 3200
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 220
  • Contact Switching Voltage (Max) (VDC) : 110

Operation/Application


  • Coil Magnetic System : Non-Latching
  • Current Type : DC

Other


  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number EDMS223L11BXWUU
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1414099-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Power Relays - 1-1393092-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details