TE Connectivity Circular Power Connectors EDA205N00000002000

Description
Configuration Features Number of Positions : 15 Number of Power Positions : 3 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector Shell Size : 15 Housing Material : Zinc Diecast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Wall Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 15 Number of Power Positions : 3 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector Shell Size : 15 Housing Material : Zinc Diecast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Wall Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - EDA205N00000002000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
EDA205N00000002000
Circular Power Connectors EDA205N00000002000
Configuration Features Number of Positions : 15 Number of Power Positions : 3 Number of Signal Positions : 12 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Housing Features Circular Connector Shell Size : 15 Housing Material : Zinc Diecast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Wall Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Configuration Features


  • Number of Positions : 15
  • Number of Power Positions : 3
  • Number of Signal Positions : 12

Electrical Characteristics


  • Operating Voltage (VAC) : 63
  • Operating Voltage (VDC) : 63

Housing Features


  • Circular Connector Shell Size : 15
  • Housing Material : Zinc Diecast

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Wall Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number EDA205N00000002000
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1239-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Rectangular Power Connectors - 1-172159-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details