TE Connectivity Dead Break Connections ED9069-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 41.7 - 46.7 MM  [1.64 - 1.83 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : 15/28kV T-Body Kit w/ Jacket Seal Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 41.7 - 46.7 MM  [1.64 - 1.83 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : 15/28kV T-Body Kit w/ Jacket Seal Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - ED9069-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
ED9069-000
Dead Break Connections ED9069-000
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Dimensions Compatible Conductor Range (AWGKC) : 1000 - 1250 Compatible Insulation Diameter Range : 41.7 - 46.7 MM  [1.64 - 1.83 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : 15/28kV T-Body Kit w/ Jacket Seal Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Polymeric

Dimensions


  • Compatible Conductor Range (AWGKC) : 1000 - 1250
  • Compatible Insulation Diameter Range : 41.7 - 46.7 MM  [1.64 - 1.83 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 28

Industry Standards


  • Compatible With Approved Standards Products : IEEE 386

Operation/Application


  • Dead Break Connection Product Type : 15/28kV T-Body Kit w/ Jacket Seal

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 600A
  • Cable Shield Style : Tape/Wire
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ED9069-000
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details