Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 33.4 MM , 22.4 MM [1.31 INCH , .881 INCH ] Barrel Length : 122 MM [4.803 INCH ] Barrel Outside Diameter : 22.4 MM , 45 MM [1.77 INCH , .881 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 161 - 600 Compatible Conductor Range (AWGKC) : 300 - 1184
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards Compatible With Approved Standards Products : AS 1125-174
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 33.4 MM , 22.4 MM [1.31 INCH , .881 INCH ]
- Barrel Length : 122 MM [4.803 INCH ]
- Barrel Outside Diameter : 22.4 MM , 45 MM [1.77 INCH , .881 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 161 - 600
- Compatible Conductor Range (AWGKC) : 300 - 1184
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards
- Compatible With Approved Standards Products : AS 1125-174
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression