Body Features Compatible Conductor Material : Copper Insulation Material : Polymeric
Dimensions Compatible Conductor Range (AWGKC) : 2/0 - 500 Compatible Insulation Diameter Range : 31. - 36.1 MM [1.22 - 1.42 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 28
Industry Standards Compatible With Approved Standards Products : IEEE 386
Operation/Applicatio
n Dead Break Connection Product Type : 15/28kV T-Body Kit
Other Installation Instruction : English
Product Availability Product Availability : Americas
Product Type Features Bushing Type : 900A Cable Shield Style : Tape/Wire Installation Technology : Mechanical Screened : Screened
Body Features
- Compatible Conductor Material : Copper
- Insulation Material : Polymeric
Dimensions
- Compatible Conductor Range (AWGKC) : 2/0 - 500
- Compatible Insulation Diameter Range : 31. - 36.1 MM [1.22 - 1.42 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 28
Industry Standards
- Compatible With Approved Standards Products : IEEE 386
Operation/Application
- Dead Break Connection Product Type : 15/28kV T-Body Kit
Other
- Installation Instruction : English
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : 900A
- Cable Shield Style : Tape/Wire
- Installation Technology : Mechanical
- Screened : Screened