TE Connectivity Dead Break Connections ED0478-000

Description
Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Screened : Screened
Request a Quote Datasheet
Description
Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - ED0478-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
ED0478-000
Dead Break Connections ED0478-000
Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Screened : Screened

Electrical Characteristics


  • Voltage Class (KV) : ≤ 28

Industry Standards


  • Compatible With Approved Standards Products : IEEE 386

Operation/Application


  • Dead Break Connection Product Type : Elbow Connector

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 600A
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ED0478-000
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Specs
Connector Type Military Connector
View Details